Molex
General Purpose Enclosures
936040089
Description
Al Box Grey 150x64x36
Request a Quote
Email Supplier
Description
Al Box Grey 150x64x36
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2502152 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
5.91 inch (150 mm)
|
|
Width
|
2.52 inch (64 mm)
|
|
Depth
|
1.42 inch (36 mm)
|
|
Material
|
Aluminum; Die Cast Aluminium
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
2 suppliers
Material
Aluminum; Steel - Stainless
NEMA Rating
NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects
6
View Details
Shape
Rectangular
Length
42 inch (1067 mm)
Width
48 inch (1219 mm)
View Details