Molex
General Purpose Enclosures
936040087
Description
Al Box Grey 98x64x35
Request a Quote
Email Supplier
Description
Al Box Grey 98x64x35
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2502151 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
3.86 inch (98 mm)
|
|
Width
|
2.52 inch (64 mm)
|
|
Depth
|
1.38 inch (35 mm)
|
|
Material
|
Aluminum; Die Cast Aluminium
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Polypropylene
Mounting Type
Free Standing
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
14 inch (356 mm)
Width
8 inch (203 mm)
View Details
5 suppliers
Shape
Rectangular
Length
54 inch (1372 mm)
Width
72 inch (1829 mm)
View Details