Molex
General Purpose Enclosures
936040070
Description
Al Box - Atex Size S-4
Request a Quote
Email Supplier
Description
Al Box - Atex Size S-4
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2502145 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
7.44 inch (189 mm)
|
|
Width
|
6.57 inch (167 mm)
|
|
Depth
|
3.15 inch (80 mm)
|
|
Material
|
Aluminum; Die Cast Aluminium
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
11.89 inch (302 mm)
View Details
Material
Aluminum; Steel - Stainless
NEMA Rating
NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects
6
View Details
Shape
Rectangular
Length
40 inch (1016 mm)
Width
32 inch (813 mm)
View Details