Molex Heavy Duty Connector Contacts 936010452

Description
Contact Crimp Socket 4 AWG Silver
Request a Quote Datasheet
Description
Contact Crimp Socket 4 AWG Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Contacts - 0936010452-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Contacts
0936010452-ND
Heavy Duty Connector Contacts 0936010452-ND
Contact Crimp Socket 4 AWG Silver

Contact Crimp Socket 4 AWG Silver

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 0936010452-ND
Product Name Heavy Duty Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - MSSD-V - Festo Corporation
Festo Corporation
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details
Coaxial Adapters - 8023A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details