Molex 16A Crimp Fem Contact 2.5Mm Gold / Molex Industrial Hdc Molex/flamar 936010180

Description
16A CRIMP FEM CONTACT 2.5MM GOLD / MOLEX INDUSTRIAL HDC
Datasheet
Description
16A CRIMP FEM CONTACT 2.5MM GOLD / MOLEX INDUSTRIAL HDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16A Crimp Fem Contact 2.5Mm Gold / Molex Industrial Hdc Molex/flamar - 40AJ5408 - Newark, An Avnet Company
Chicago, IL, United States
16A Crimp Fem Contact 2.5Mm Gold / Molex Industrial Hdc Molex/flamar
40AJ5408
16A Crimp Fem Contact 2.5Mm Gold / Molex Industrial Hdc Molex/flamar 40AJ5408
16A CRIMP FEM CONTACT 2.5MM GOLD / MOLEX INDUSTRIAL HDC

16A CRIMP FEM CONTACT 2.5MM GOLD / MOLEX INDUSTRIAL HDC

Supplier's Site
Heavy Duty Connector Contacts - 936010180 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
936010180
Heavy Duty Connector Contacts 936010180
16A CRIMP FEM CONTACT 2.5MM GOL

16A CRIMP FEM CONTACT 2.5MM GOL

Supplier's Site
Heavy Duty Connector Contacts - 0936010180 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
0936010180
Heavy Duty Connector Contacts 0936010180
CONTACT H.D. CRIMP SOCKET 14AWG

CONTACT H.D. CRIMP SOCKET 14AWG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 40AJ5408 936010180 0936010180
Product Name 16A Crimp Fem Contact 2.5Mm Gold / Molex Industrial Hdc Molex/flamar Heavy Duty Connector Contacts Heavy Duty Connector Contacts
Contact Size (AWG) 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 150411 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
D-Sub, D-Shaped Connector Adapters - 2262-A40834-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details