HEAVY DUTY BASE, 6B, 1 LEVER, PANEL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Molex Size 6B S-D, S-DD, S-E, S-EE, S-EP, S-ES, RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 72AC7828 |
| Product Name | Heavy Duty Base, 6B, 1 Lever, Panel; Heavy Duty Connector Type Molex/gwconnect |