Molex Heavy Duty Insert, Rcpt, 10Pos, 20-14Awg; Product Range Molex/gwconnect 93601-0137

Description
HEAVY DUTY INSERT, RCPT, 10POS, 20-14AWG; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:10A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: No
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 10POS, 20-14AWG; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:10A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 10Pos, 20-14Awg; Product Range Molex/gwconnect - 72AC7790 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 10Pos, 20-14Awg; Product Range Molex/gwconnect
72AC7790
Heavy Duty Insert, Rcpt, 10Pos, 20-14Awg; Product Range Molex/gwconnect 72AC7790
HEAVY DUTY INSERT, RCPT, 10POS, 20-14AWG; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:10A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: No

HEAVY DUTY INSERT, RCPT, 10POS, 20-14AWG; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:10A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AC7790
Product Name Heavy Duty Insert, Rcpt, 10Pos, 20-14Awg; Product Range Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1" NPT
View Details
2 suppliers
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
218 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.218 inches
View Details