Molex Cable Glands 936000024

Description
Met CabGland IP68 5bar W/gkt M20x1.5
Request a Quote
Description
Met CabGland IP68 5bar W/gkt M20x1.5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 2501804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
2501804
Cable Glands 2501804
Met CabGland IP68 5bar W/gkt M20x1.5

Met CabGland IP68 5bar W/gkt M20x1.5

Supplier's Site
Cable Glands - 2501803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
2501803
Cable Glands 2501803
Molex 936000024 Cable Gland

Molex 936000024 Cable Gland

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Sealing Glands
Product Number 2501804
Product Name Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Cable Glands - 1856085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.1181 inch (3 mm)
View Details