Connector
Modular Connectors / Ethernet Connectors MXMag FstENeT 4CORE W/O TABS SGLPORT RA
RJ45 CONN, R/A JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 93462-8320 | 93462-8320 | 34AC0986 |
| Product Name | Modular Connectors / Ethernet Connectors | Rj45 Conn, R/a Jack, 8P8C, 1Port, Th; Modular Connector Type Molex | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | ||
| Geometry | Right Angle | ||
| Termination | Through Hole |