Molex 931 W/100 12-3-S0 Molex 931D123

Description
931 W/100 12-3-S0
Description
931 W/100 12-3-S0

Suppliers

Company
Product
Description
Supplier Links
931 W/100 12-3-S0 Molex - 07H1482 - Newark, An Avnet Company
Chicago, IL, United States
931 W/100 12-3-S0 Molex
07H1482
931 W/100 12-3-S0 Molex 07H1482
931 W/100 12-3-S0

931 W/100 12-3-S0

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07H1482
Product Name 931 W/100 12-3-S0 Molex
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110913 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details