Molex 12Cc Picoflex 250Mm Long Rohs Compliant Molex 92315-1225

Description
12CC PICOFLEX 250MM LONG ROHS COMPLIANT: YES
Datasheet
Description
12CC PICOFLEX 250MM LONG ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12Cc Picoflex 250Mm Long Rohs Compliant Molex - 57R3556 - Newark, An Avnet Company
Chicago, IL, United States
12Cc Picoflex 250Mm Long Rohs Compliant Molex
57R3556
12Cc Picoflex 250Mm Long Rohs Compliant Molex 57R3556
12CC PICOFLEX 250MM LONG ROHS COMPLIANT: YES

12CC PICOFLEX 250MM LONG ROHS COMPLIANT: YES

Supplier's Site
Cable Assy, Pf50 Rcpt-Rcpt, 12Pos, 250Mm; Connector To Connector Molex - 19J6972 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Pf50 Rcpt-Rcpt, 12Pos, 250Mm; Connector To Connector Molex
19J6972
Cable Assy, Pf50 Rcpt-Rcpt, 12Pos, 250Mm; Connector To Connector Molex 19J6972
CABLE ASSY, PF50 RCPT-RCPT, 12POS, 250MM; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:12Ways; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

CABLE ASSY, PF50 RCPT-RCPT, 12POS, 250MM; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:12Ways; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 57R3556 19J6972
Product Name 12Cc Picoflex 250Mm Long Rohs Compliant Molex Cable Assy, Pf50 Rcpt-Rcpt, 12Pos, 250Mm; Connector To Connector Molex
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 26 AWG Cable Assembly, 320mm, double-end, for Latches - G125-FC12005L0-0320F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 B Male, Black color, 26/20AWG, 16FT Length - 3021025-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details