Molex Cable Assy, 12P Pf50 Rcpt-Rcpt, 9.4; Connector To Connector Molex 92315-1224

Description
CABLE ASSY, 12P PF50 RCPT-RCPT, 9.4"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:12Position s; Cable Length - Imperial:9.4"; Cable Length - Metric:240mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 12P PF50 RCPT-RCPT, 9.4"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:12Position s; Cable Length - Imperial:9.4"; Cable Length - Metric:240mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 12P Pf50 Rcpt-Rcpt, 9.4; Connector To Connector Molex - 97AH7878 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 12P Pf50 Rcpt-Rcpt, 9.4; Connector To Connector Molex
97AH7878
Cable Assy, 12P Pf50 Rcpt-Rcpt, 9.4; Connector To Connector Molex 97AH7878
CABLE ASSY, 12P PF50 RCPT-RCPT, 9.4"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:12Position s; Cable Length - Imperial:9.4"; Cable Length - Metric:240mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, 12P PF50 RCPT-RCPT, 9.4"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:12Positions; Cable Length - Imperial:9.4"; Cable Length - Metric:240mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 97AH7878
Product Name Cable Assy, 12P Pf50 Rcpt-Rcpt, 9.4; Connector To Connector Molex
Cable Length 0.7874 ft (2.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details