Molex 6 CKT PICOFLEX 70 MM LONG 92315-0607

Description
6 CKT PICOFLEX 70 MM LONG
Request a Quote Datasheet
Description
6 CKT PICOFLEX 70 MM LONG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 CKT PICOFLEX 70 MM LONG - 92315-0607 - Heilind Electronics, Inc.
Wilmington, MA, United States
6 CKT PICOFLEX 70 MM LONG
92315-0607
6 CKT PICOFLEX 70 MM LONG 92315-0607
6 CKT PICOFLEX 70 MM LONG

6 CKT PICOFLEX 70 MM LONG

Buy Now
6 Ckt Picoflex 70 Mm Long Rohs Compliant Molex - 57R3540 - Newark, An Avnet Company
Chicago, IL, United States
6 Ckt Picoflex 70 Mm Long Rohs Compliant Molex
57R3540
6 Ckt Picoflex 70 Mm Long Rohs Compliant Molex 57R3540
6 CKT PICOFLEX 70 MM LONG ROHS COMPLIANT: YES

6 CKT PICOFLEX 70 MM LONG ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cable Assy, Pf50 Rcpt-Rcpt, 6Pos, 70Mm; Connector To Connector Molex - 39AH6556 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Pf50 Rcpt-Rcpt, 6Pos, 70Mm; Connector To Connector Molex
39AH6556
Cable Assy, Pf50 Rcpt-Rcpt, 6Pos, 70Mm; Connector To Connector Molex 39AH6556
CABLE ASSY, PF50 RCPT-RCPT, 6POS, 70MM; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:6Ways; Cable Length - Imperial:2.8"; Cable Length - Metric:70mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; ProductRoHS Compliant: Yes

CABLE ASSY, PF50 RCPT-RCPT, 6POS, 70MM; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:6Ways; Cable Length - Imperial:2.8"; Cable Length - Metric:70mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; ProductRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 92315-0607 57R3540 39AH6556
Product Name 6 CKT PICOFLEX 70 MM LONG 6 Ckt Picoflex 70 Mm Long Rohs Compliant Molex Cable Assy, Pf50 Rcpt-Rcpt, 6Pos, 70Mm; Connector To Connector Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details