CONN HEADER SMD 22POS 1.27MM
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 0908160222 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Termination | Solder |
| Mounting | Surface Mount |