Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 908140920

Description
Manufacturer: Molex Win Source Part Number: 1333011-0908140920 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 20 Features: Board Guide Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 600 Mounting: Surface Mount Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 2 Wall Insulation Height: 0.161" (4.10mm) Contact Shape: Rectangular Contact Length - Mating: 0.085" (2.15mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3966TR,WM3966CT,90 8140920,90814-0920,W M3966DKR Base Product Number: 090814 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333011-0908140920 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 20 Features: Board Guide Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 600 Mounting: Surface Mount Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 2 Wall Insulation Height: 0.161" (4.10mm) Contact Shape: Rectangular Contact Length - Mating: 0.085" (2.15mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3966TR,WM3966CT,90 8140920,90814-0920,W M3966DKR Base Product Number: 090814 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1333011-0908140920 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1333011-0908140920
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1333011-0908140920
Manufacturer: Molex Win Source Part Number: 1333011-0908140920 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 20 Features: Board Guide Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 600 Mounting: Surface Mount Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 2 Wall Insulation Height: 0.161" (4.10mm) Contact Shape: Rectangular Contact Length - Mating: 0.085" (2.15mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3966TR,WM3966CT,90 8140920,90814-0920,W M3966DKR Base Product Number: 090814 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333011-0908140920
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Reel - TR
Number of Positions: 20
Features: Board Guide
Connector Type: Header
Contact Type: Male Blade
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical
Standard Package: 600
Mounting: Surface Mount
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 118.1µin (3.00µm)
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 2 Wall
Insulation Height: 0.161" (4.10mm)
Contact Shape: Rectangular
Contact Length - Mating: 0.085" (2.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM3966TR,WM3966CT,908140920,90814-0920,WM3966DKR
Base Product Number: 090814
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1333011-0908140920
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Surface Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
D-Sub Standard Board Mount - D09S23A4GV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details
8+3 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-03-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details