Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 908140808

Description
Manufacturer: Molex Win Source Part Number: 1333066-0908140808 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 8 Features: Board Guide Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 38 Mounting: Surface Mount Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 2 Wall Insulation Height: 0.161" (4.10mm) Contact Shape: Rectangular Contact Length - Mating: 0.085" (2.15mm) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 90814-0808-E,WM19276 ,090814-0808-E,09081 40808-E,908140808,90 814-0808,908140808-E ,090814-0808 Base Product Number: 090814 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333066-0908140808 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 8 Features: Board Guide Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 38 Mounting: Surface Mount Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 2 Wall Insulation Height: 0.161" (4.10mm) Contact Shape: Rectangular Contact Length - Mating: 0.085" (2.15mm) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 90814-0808-E,WM19276 ,090814-0808-E,09081 40808-E,908140808,90 814-0808,908140808-E ,090814-0808 Base Product Number: 090814 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1333066-0908140808 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1333066-0908140808
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1333066-0908140808
Manufacturer: Molex Win Source Part Number: 1333066-0908140808 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 8 Features: Board Guide Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 38 Mounting: Surface Mount Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 2 Wall Insulation Height: 0.161" (4.10mm) Contact Shape: Rectangular Contact Length - Mating: 0.085" (2.15mm) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 90814-0808-E,WM19276 ,090814-0808-E,09081 40808-E,908140808,90 814-0808,908140808-E ,090814-0808 Base Product Number: 090814 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333066-0908140808
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tube
Number of Positions: 8
Features: Board Guide
Connector Type: Header
Contact Type: Male Blade
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical
Standard Package: 38
Mounting: Surface Mount
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 118.1µin (3.00µm)
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 2 Wall
Insulation Height: 0.161" (4.10mm)
Contact Shape: Rectangular
Contact Length - Mating: 0.085" (2.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 90814-0808-E,WM19276,090814-0808-E,0908140808-E,908140808,90814-0808,908140808-E,090814-0808
Base Product Number: 090814
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1333066-0908140808
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Surface Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Double Turret Terminal .084
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Headers & Wire Housings - 103309-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details