Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226039-90635-1102
Number of Positions: 10
Pitch: 2.54 mm
Color: Black
Connector Type: IDC, IDT
Number of Rows: 2
Termination: IDT
Contact Material: Copper
Current Rating: 1 A
Number of Contacts: 10
Gender: Receptacle
Housing Material: Polyester
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Gold
Contact Resistance: 20 mΩ
Contact Current Rating: 2.5 A
Number of Poles: 10
Number of Pins: 10
Plating: Tin
Working Voltage: 250 V
Categories: Custom Parts
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 0906351102; 906351102;
Country of Origin: KR
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 1.27 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1226039-90635-1102 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 90635-1102 |