Connector
Molex 90584-1308 IDC Connector
Molex 90584-1308 IDC Connector
Molex 90584-1308 IDC Connector
CONNECTOR, RCPT, 8POS, 2ROW, 1.27MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 90584-1308 | 1790808P | 1789796 | 25M6021 |
| Product Name | IDC Connectors | IDC Connectors | Connector, Rcpt, 8Pos, 2Row, 1.27Mm; Idc Connector Type Molex | |
| Gender | Female / Jack | Male / Plug; Female / Jack |