Molex Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 903273318

Description
Manufacturer: Molex Win Source Part Number: 1332994-0903273318 Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Packaging: Bulk Number of Positions: 18 Pitch: 0.100" (2.54mm) Color: White Features: Feed Through Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Contact Finish: Palladium-Nickel Contact Finish Thickness: 24.0µin (0.61µm) Wire Gauge: 26-28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 1 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0903273318-E,9032733 18-E,090327-3318,WM1 9237,WM19237-ND,23-0 903273318,90327-3318 ,903273318,90327-331 8-ND,090327-3318-E,9 0327-3318-E Base Product Number: 90327 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332994-0903273318 Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Packaging: Bulk Number of Positions: 18 Pitch: 0.100" (2.54mm) Color: White Features: Feed Through Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Contact Finish: Palladium-Nickel Contact Finish Thickness: 24.0µin (0.61µm) Wire Gauge: 26-28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 1 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0903273318-E,9032733 18-E,090327-3318,WM1 9237,WM19237-ND,23-0 903273318,90327-3318 ,903273318,90327-331 8-ND,090327-3318-E,9 0327-3318-E Base Product Number: 90327 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1332994-0903273318 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1332994-0903273318
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1332994-0903273318
Manufacturer: Molex Win Source Part Number: 1332994-0903273318 Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Packaging: Bulk Number of Positions: 18 Pitch: 0.100" (2.54mm) Color: White Features: Feed Through Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Contact Finish: Palladium-Nickel Contact Finish Thickness: 24.0µin (0.61µm) Wire Gauge: 26-28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 1 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0903273318-E,9032733 18-E,090327-3318,WM1 9237,WM19237-ND,23-0 903273318,90327-3318 ,903273318,90327-331 8-ND,090327-3318-E,9 0327-3318-E Base Product Number: 90327 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332994-0903273318
Category: Connectors, Interconnects>Rectangular Connectors>Free Hanging, Panel Mount
Packaging: Bulk
Number of Positions: 18
Pitch: 0.100" (2.54mm)
Color: White
Features: Feed Through
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Contact Finish: Palladium-Nickel
Contact Finish Thickness: 24.0µin (0.61µm)
Wire Gauge: 26-28 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Standard Package: 1
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 0903273318-E,903273318-E,090327-3318,WM19237,WM19237-ND,23-0903273318,90327-3318,903273318,90327-3318-ND,090327-3318-E,90327-3318-E
Base Product Number: 90327
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332994-0903273318
Product Name Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products