Win Source Part Number: 1381230-0901560145
Category: Connectors, Interconnects>Rectan
Series: C-Grid III 90156
Number of Positions: 5
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1 pcs
Insulation Material: Polyphenylene Oxide (PPO)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Molex, LLC
Base Product Number: 90156
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1381230-0901560145 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings |
| Connector Type | Rectangular Connectors, Heavy Duty |