Molex Connector, Rcpt, 12Pos, 1Row, 2.54Mm; Product Range Molex 90156-0152

Description
CONNECTOR, RCPT, 12POS, 1ROW, 2.54MM; Product Range:C-Grid III 90156; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 12POS, 1ROW, 2.54MM; Product Range:C-Grid III 90156; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 12Pos, 1Row, 2.54Mm; Product Range Molex - 01AH1842 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 1Row, 2.54Mm; Product Range Molex
01AH1842
Connector, Rcpt, 12Pos, 1Row, 2.54Mm; Product Range Molex 01AH1842
CONNECTOR, RCPT, 12POS, 1ROW, 2.54MM; Product Range:C-Grid III 90156; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 12POS, 1ROW, 2.54MM; Product Range:C-Grid III 90156; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH1842
Product Name Connector, Rcpt, 12Pos, 1Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details