Molex Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Product Range Molex 90156-0148

Description
CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Product Range:C-Grid III 90156; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:8Contacts RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Product Range:C-Grid III 90156; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:8Contacts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex Connector, part number 01AH1840, is a receptacle type connector featuring 8 positions arranged in a single row with a pitch spacing of 2.54mm. It is designed for wire-to-board applications and is compatible with crimp terminals from the 90119 series. The connector is constructed from PPO resin and is black in color. It operates within a temperature range of -55°C to +105°C and has a net weight of 0.680 grams. The connector is UL certified and complies with RoHS regulations, ensuring it meets environmental standards. It is packaged in bags and does not support panel mounting. The connector locks to the mating part, providing secure connections.

Datasheet Summary
Powered by GS/AI

The Molex Connector, part number 01AH1840, is a receptacle type connector featuring 8 positions arranged in a single row with a pitch spacing of 2.54mm. It is designed for wire-to-board applications and is compatible with crimp terminals from the 90119 series. The connector is constructed from PPO resin and is black in color. It operates within a temperature range of -55°C to +105°C and has a net weight of 0.680 grams. The connector is UL certified and complies with RoHS regulations, ensuring it meets environmental standards. It is packaged in bags and does not support panel mounting. The connector locks to the mating part, providing secure connections.

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Product Range Molex - 01AH1840 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Product Range Molex
01AH1840
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Product Range Molex 01AH1840
CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Product Range:C-Grid III 90156; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:8Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Product Range:C-Grid III 90156; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:8Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH1840
Product Name Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details