Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185686-90143-0040
Packaging: Bulk
Number of Positions: 40
Pitch: 2.54 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 2
Row Spacing: 2.54 mm
Termination: Crimp
Current Rating: 3 A
Number of Contacts: 40
Gender: Receptacle
Housing Material: PPO
Orientation: Straight
Housing Color: Black
Contact Gender: Female
Categories: Custom Parts
Alternative Parts (Cross-Reference): 0901430040; 901430040;
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Cable, Free Hanging
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1185686-90143-0040 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 90143-0040 |