Molex Conn Housing, Rcpt, 8Pos, 2Rows, 2.54Mm; Product Range Molex 90143-0008

Description
CONN HOUSING, RCPT, 8POS, 2ROWS, 2.54MM; Product Range:C-Grid III 90143; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 8POS, 2ROWS, 2.54MM; Product Range:C-Grid III 90143; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 8Pos, 2Rows, 2.54Mm; Product Range Molex - 60H4599 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 8Pos, 2Rows, 2.54Mm; Product Range Molex
60H4599
Conn Housing, Rcpt, 8Pos, 2Rows, 2.54Mm; Product Range Molex 60H4599
CONN HOUSING, RCPT, 8POS, 2ROWS, 2.54MM; Product Range:C-Grid III 90143; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

CONN HOUSING, RCPT, 8POS, 2ROWS, 2.54MM; Product Range:C-Grid III 90143; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 60H4599
Product Name Conn Housing, Rcpt, 8Pos, 2Rows, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details