Molex PCB Headers 90136-2208

Description
Molex 90136-2208 PCB Header
Request a Quote
Description
Molex 90136-2208 PCB Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1619398 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1619398
PCB Headers 1619398
Molex 90136-2208 PCB Header

Molex 90136-2208 PCB Header

Supplier's Site
PCB Headers - 6705398P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705398P
PCB Headers 6705398P
Molex 90136-2208 PCB Header

Molex 90136-2208 PCB Header

Supplier's Site
PCB Headers - 6705398 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705398
PCB Headers 6705398
Molex 90136-2208 PCB Header

Molex 90136-2208 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex - 25M5944 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex
25M5944
Connector, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex 25M5944
CONNECTOR, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:C-Grid III 90136 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:C-Grid III 90136 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1619398 6705398P 90136-2208 25M5944
Product Name PCB Headers PCB Headers Connector, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Coaxial Adapters - 2821227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Geometry Straight
Frequency 2.000 GHz
View Details
MCX (F) St. PCB Mount Connector - ET-MFS-PCT - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Female / Jack
Geometry Straight
View Details
Coax Connectors - 1056521-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers