Molex 3A 350V Electronic Connector 90131-0767

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
3A 350V Electronic Connector
316-90131-0767
3A 350V Electronic Connector 316-90131-0767
2.54mm Header, 14 Pos, 2 Row, Male, Straight, Solder, 3A, 350V Product overview: 90131-0767 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90131-0767 can be used for catalog matching and distributor lookup.

2.54mm Header, 14 Pos, 2 Row, Male, Straight, Solder, 3A, 350V Product overview: 90131-0767 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90131-0767 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 90131-0767 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
90131-0767
Connectors 90131-0767
C-GRID DR VT PN 6.75/2.90MM A -E 14CKT

C-GRID DR VT PN 6.75/2.90MM A -E 14CKT

Buy Now
Circular Connectors - Circular Connectors - Housings - 90131-0767 - 1009047-90131-0767 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 90131-0767
1009047-90131-0767
Circular Connectors - Circular Connectors - Housings - 90131-0767 1009047-90131-0767
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009047-90131-0767 Packaging: Bulk Number of Positions: 14 Pitch: 2.54 mm Color: Black Number of Rows: 2 Termination: Solder Contact Material: Brass Voltage Rating: 350 V Current Rating: 3 A Number of Contacts: 14 Gender: Male Housing Material: Plastic Number of Circuits: 14 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 20 mΩ Material: Glass, Polyester Number of Poles: 14 Plating: Tin Working Voltage: 350 V Categories: Circular Connectors - Housings Insulation Resistance: 5 GΩ Alternative Parts (Cross-Reference): 10-89-7142; 90122-0127; 30314-6002HB; D2514-6002-AR; TSW-107-08-L-D; 1-828588-40901310767 ; 901310767; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 350 V Voltage Rating (DC): 350 V REACH SVHC: Unknown Lead Pitch: 2.54 mm

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009047-90131-0767
Packaging: Bulk
Number of Positions: 14
Pitch: 2.54 mm
Color: Black
Number of Rows: 2
Termination: Solder
Contact Material: Brass
Voltage Rating: 350 V
Current Rating: 3 A
Number of Contacts: 14
Gender: Male
Housing Material: Plastic
Number of Circuits: 14
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 20 mΩ
Material: Glass, Polyester
Number of Poles: 14
Plating: Tin
Working Voltage: 350 V
Categories: Circular Connectors - Housings
Insulation Resistance: 5 GΩ
Alternative Parts (Cross-Reference): 10-89-7142; 90122-0127; 30314-6002HB; D2514-6002-AR; TSW-107-08-L-D; 1-828588-40901310767; 901310767;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 350 V
Voltage Rating (DC): 350 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm

Buy Now
PCB Headers - 4681322 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4681322
PCB Headers 4681322
Molex 90131-0767 PCB Header

Molex 90131-0767 PCB Header

Supplier's Site
PCB Headers - 4681322P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4681322P
PCB Headers 4681322P
Molex 90131-0767 PCB Header

Molex 90131-0767 PCB Header

Supplier's Site
PCB Headers - 1671661 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1671661
PCB Headers 1671661
Molex 90131-0767 PCB Header

Molex 90131-0767 PCB Header

Supplier's Site
Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Molex - 26M7923 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Molex
26M7923
Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Molex 26M7923
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90131 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90131 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 90131-0767 316-90131-0767 90131-0767 1009047-90131-0767 4681322 4681322P 26M7923
Product Name 3A 350V Electronic Connector Connectors Circular Connectors - Circular Connectors - Housings - 90131-0767 PCB Headers PCB Headers Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Molex
Gender Male / Plug
Termination Solder Solder Solder Through Hole Straight
Voltage Rating 350 volts 350 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79006-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-873-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details