Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 90130-3208

Description
Win Source Part Number: 1038426-90130-3208 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 1-1827876-4; 90130-1208; 826470-4; 280384-2; 34691-0080; 34691-6081; D3793-5302-AR0901303 208; 901-30-3208; 90130-3208.; 901303208; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-90130-3208
Request a Quote Datasheet
Description
Win Source Part Number: 1038426-90130-3208 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 1-1827876-4; 90130-1208; 826470-4; 280384-2; 34691-0080; 34691-6081; D3793-5302-AR0901303 208; 901-30-3208; 90130-3208.; 901303208; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-90130-3208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1038426-90130-3208 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1038426-90130-3208
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1038426-90130-3208
Win Source Part Number: 1038426-90130-3208 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 1-1827876-4; 90130-1208; 826470-4; 280384-2; 34691-0080; 34691-6081; D3793-5302-AR0901303 208; 901-30-3208; 90130-3208.; 901303208; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-90130-3208

Win Source Part Number: 1038426-90130-3208
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: *
Package: Box
Standard Package: 1
Alternative Parts (Cross-Reference): 1-1827876-4; 90130-1208; 826470-4; 280384-2; 34691-0080; 34691-6081; D3793-5302-AR0901303208; 901-30-3208; 90130-3208.; 901303208;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-90130-3208

Buy Now Datasheet
Wire-To-Board Connector, Right Angle, C-Grid Iii 90130 Series, Through Hole, Header, 8, 2.54 Mm Rohs Compliant Molex - 26M7912 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Right Angle, C-Grid Iii 90130 Series, Through Hole, Header, 8, 2.54 Mm Rohs Compliant Molex
26M7912
Wire-To-Board Connector, Right Angle, C-Grid Iii 90130 Series, Through Hole, Header, 8, 2.54 Mm Rohs Compliant Molex 26M7912
Wire-To-Board Connector, Right Angle, C-Grid III 90130 Series, Through Hole, Header, 8, 2.54 mm RoHS Compliant: Yes

Wire-To-Board Connector, Right Angle, C-Grid III 90130 Series, Through Hole, Header, 8, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1038426-90130-3208 26M7912
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Wire-To-Board Connector, Right Angle, C-Grid Iii 90130 Series, Through Hole, Header, 8, 2.54 Mm Rohs Compliant Molex
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal .084
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
IC Sockets - 2272203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details