Molex Circular Connectors - Circular Connectors - Housings - 90130-3124 90130-3124

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037985-90130-3124 Number of Positions: 24 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.54 mm Termination: Solder Contact Mating Length: 6.7564 mm Contact Material: Brass Voltage Rating: 350 V Current Rating: 3 A Number of Contacts: 24 Gender: Male Housing Material: Polyester Number of Circuits: 24 Orientation: Right Angle Contact Plating: Tin Housing Color: Black Number of Pins: 24 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 1-1658525-0; 90130-1124; 90131-0132; TSW-112-08-T-D-RA; 90122-0133; 102160-5; 102161-50901303124; 901303124; Country of Origin: SK Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 350 V Max Voltage Rating (DC): 350.35 kV Voltage Rating (DC): 350 V Lead Pitch: 2.54 mm Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037985-90130-3124 Number of Positions: 24 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.54 mm Termination: Solder Contact Mating Length: 6.7564 mm Contact Material: Brass Voltage Rating: 350 V Current Rating: 3 A Number of Contacts: 24 Gender: Male Housing Material: Polyester Number of Circuits: 24 Orientation: Right Angle Contact Plating: Tin Housing Color: Black Number of Pins: 24 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 1-1658525-0; 90130-1124; 90131-0132; TSW-112-08-T-D-RA; 90122-0133; 102160-5; 102161-50901303124; 901303124; Country of Origin: SK Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 350 V Max Voltage Rating (DC): 350.35 kV Voltage Rating (DC): 350 V Lead Pitch: 2.54 mm Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 90130-3124 - 1037985-90130-3124 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 90130-3124
1037985-90130-3124
Circular Connectors - Circular Connectors - Housings - 90130-3124 1037985-90130-3124
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037985-90130-3124 Number of Positions: 24 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.54 mm Termination: Solder Contact Mating Length: 6.7564 mm Contact Material: Brass Voltage Rating: 350 V Current Rating: 3 A Number of Contacts: 24 Gender: Male Housing Material: Polyester Number of Circuits: 24 Orientation: Right Angle Contact Plating: Tin Housing Color: Black Number of Pins: 24 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 1-1658525-0; 90130-1124; 90131-0132; TSW-112-08-T-D-RA; 90122-0133; 102160-5; 102161-50901303124; 901303124; Country of Origin: SK Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 350 V Max Voltage Rating (DC): 350.35 kV Voltage Rating (DC): 350 V Lead Pitch: 2.54 mm Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037985-90130-3124
Number of Positions: 24
Pitch: 2.54 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 2.54 mm
Termination: Solder
Contact Mating Length: 6.7564 mm
Contact Material: Brass
Voltage Rating: 350 V
Current Rating: 3 A
Number of Contacts: 24
Gender: Male
Housing Material: Polyester
Number of Circuits: 24
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Black
Number of Pins: 24
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 1-1658525-0; 90130-1124; 90131-0132; TSW-112-08-T-D-RA; 90122-0133; 102160-5; 102161-50901303124; 901303124;
Country of Origin: SK
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 350 V
Max Voltage Rating (DC): 350.35 kV
Voltage Rating (DC): 350 V
Lead Pitch: 2.54 mm
Glow Wire Compliant: Non-compliant

Buy Now
PCB Headers - 6703389P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6703389P
PCB Headers 6703389P
Molex 90130-3124 PCB Header

Molex 90130-3124 PCB Header

Supplier's Site
PCB Headers - 6703389 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6703389
PCB Headers 6703389
Molex 90130-3124 PCB Header

Molex 90130-3124 PCB Header

Supplier's Site
PCB Headers - 1671673 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1671673
PCB Headers 1671673
Molex 90130-3124 PCB Header

Molex 90130-3124 PCB Header

Supplier's Site
Header Connector,pcb Mount,recept,24 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal,locking Mech Rohs Compliant Molex - 60H4377 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,24 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal,locking Mech Rohs Compliant Molex
60H4377
Header Connector,pcb Mount,recept,24 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal,locking Mech Rohs Compliant Molex 60H4377
Header Connector,PCB Mount,RECEPT,24 Contacts,PIN,0.1 Pitch,R ANGLE PC TAIL Terminal,LOCKING MECH RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,24 Contacts,PIN,0.1 Pitch,R ANGLE PC TAIL Terminal,LOCKING MECH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1037985-90130-3124 6703389P 6703389 60H4377
Product Name Circular Connectors - Circular Connectors - Housings - 90130-3124 PCB Headers PCB Headers Header Connector,pcb Mount,recept,24 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal,locking Mech Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors Wire to Board Connector
Termination Solder Solder
Mounting Through Hole Through hole
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Jacks, Plugs - 9202BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details