Molex Wire-Board Connector, Header, 18 Position, 2.54Mm; Connector Systems Molex 90130-3118

Description
WIRE-BOARD CONNECTOR, HEADER, 18 POSITION, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 18 POSITION, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 18 Position, 2.54Mm; Connector Systems Molex - 25M5887 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 18 Position, 2.54Mm; Connector Systems Molex
25M5887
Wire-Board Connector, Header, 18 Position, 2.54Mm; Connector Systems Molex 25M5887
WIRE-BOARD CONNECTOR, HEADER, 18 POSITION, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 18 POSITION, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Header Connector,pcb Mount,recept,18 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal,locking Mech Molex - 60H4375 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,18 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal,locking Mech Molex
60H4375
Header Connector,pcb Mount,recept,18 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal,locking Mech Molex 60H4375
Header Connector,PCB Mount,RECEPT,18 Contacts,PIN,0.1 Pitch,R ANGLE PC TAIL Terminal,LOCKING MECH

Header Connector,PCB Mount,RECEPT,18 Contacts,PIN,0.1 Pitch,R ANGLE PC TAIL Terminal,LOCKING MECH

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 25M5887
Product Name Wire-Board Connector, Header, 18 Position, 2.54Mm; Connector Systems Molex
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Coaxial Adapters - 1121091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
BNC Male Το N Male RF Adapter - ET-BMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug
View Details
RF Connectors - 1059637-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers