Molex Wire Housings & Plugs 90123-0103

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire Housings & Plugs - 3606061P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3606061P
Wire Housings & Plugs 3606061P
Molex 90123-0103 Connector Housing

Molex 90123-0103 Connector Housing

Supplier's Site
Wire Housings & Plugs - 3606061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3606061
Wire Housings & Plugs 3606061
Molex 90123-0103 Connector Housing

Molex 90123-0103 Connector Housing

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 90123-0103 - 1023907-90123-0103 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 90123-0103
1023907-90123-0103
Circular Connectors - Circular Connectors - Housings - 90123-0103 1023907-90123-0103
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023907-90123-0103 Packaging: Bulk Number of Positions: 3 Pitch: 2.54 mm Color: Black Connector Type: Receptacle, Socket Number of Rows: 1 Termination: Crimp Current Rating: 3 A Number of Contacts: 3 Gender: Receptacle Length: 7.62 mm Housing Material: PPO Orientation: Straight Housing Color: Black Contact Resistance: 20 mΩ Number of Pins: 3 Contact Gender: Female Width: 3.43 mm Categories: Circular Connectors - Housings Insulation Resistance: 5 GΩ Alternative Parts (Cross-Reference): 87499-6; 10-11-2033; 65039-034LF; 22-01-1032; 3-640441-3; 3-643814-3; 3-640440-30901230103 ; 901230103; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 15.24 mm Lead Free: Yes Mount: Cable, Free Hanging RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 350 V REACH SVHC: Unknown Lead Pitch: 2.54 mm Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023907-90123-0103
Packaging: Bulk
Number of Positions: 3
Pitch: 2.54 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Current Rating: 3 A
Number of Contacts: 3
Gender: Receptacle
Length: 7.62 mm
Housing Material: PPO
Orientation: Straight
Housing Color: Black
Contact Resistance: 20 mΩ
Number of Pins: 3
Contact Gender: Female
Width: 3.43 mm
Categories: Circular Connectors - Housings
Insulation Resistance: 5 GΩ
Alternative Parts (Cross-Reference): 87499-6; 10-11-2033; 65039-034LF; 22-01-1032; 3-640441-3; 3-643814-3; 3-640440-30901230103; 901230103;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 15.24 mm
Lead Free: Yes
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 350 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
Glow Wire Compliant: Non-compliant

Buy Now

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 90123-0103 3606061P 3606061 1023907-90123-0103
Product Name Wire Housings & Plugs Wire Housings & Plugs Circular Connectors - Circular Connectors - Housings - 90123-0103
Gender Female / Jack Male / Plug; Female / Jack
Geometry Straight Straight; Straight
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec Circular Connectors - 107142 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details