Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 901200124

Description
Manufacturer: Molex Win Source Part Number: 1332493-0901200124 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 4 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Standard Package: 1 Mounting: Through Hole Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Contact Length - Post: 0.114" (2.90mm) Overall Contact Length: 0.478" (12.15mm) Insulation Height: 0.098" (2.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.266" (6.75mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 090120-0124-E,90120- 0124,901200124-E,090 120-0124,0901200124- E,WM8074,901200124,9 0120-0124-E Base Product Number: 90120 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332493-0901200124 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 4 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Standard Package: 1 Mounting: Through Hole Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Contact Length - Post: 0.114" (2.90mm) Overall Contact Length: 0.478" (12.15mm) Insulation Height: 0.098" (2.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.266" (6.75mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 090120-0124-E,90120- 0124,901200124-E,090 120-0124,0901200124- E,WM8074,901200124,9 0120-0124-E Base Product Number: 90120 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332493-0901200124 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332493-0901200124
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332493-0901200124
Manufacturer: Molex Win Source Part Number: 1332493-0901200124 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 4 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Standard Package: 1 Mounting: Through Hole Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Contact Length - Post: 0.114" (2.90mm) Overall Contact Length: 0.478" (12.15mm) Insulation Height: 0.098" (2.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.266" (6.75mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 090120-0124-E,90120- 0124,901200124-E,090 120-0124,0901200124- E,WM8074,901200124,9 0120-0124-E Base Product Number: 90120 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332493-0901200124
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 4
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose
Standard Package: 1
Mounting: Through Hole
Insulation Material: Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 118.1µin (3.00µm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Contact Length - Post: 0.114" (2.90mm)
Overall Contact Length: 0.478" (12.15mm)
Insulation Height: 0.098" (2.50mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.266" (6.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 090120-0124-E,90120-0124,901200124-E,090120-0124,0901200124-E,WM8074,901200124,90120-0124-E
Base Product Number: 90120
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
IC Sockets and Interconnects - 901200124 - ODG (Origin Data Global)
Shenzhen, China
IC Sockets and Interconnects
901200124
IC Sockets and Interconnects 901200124
Tin Direct Insert 4P -55℃~+125℃ 2.54mm Black Brass Single Row Plugin,P=2.54mm Pin Headers ROHS

Tin Direct Insert 4P -55℃~+125℃ 2.54mm Black Brass Single Row Plugin,P=2.54mm Pin Headers ROHS

Supplier's Site
Headers, Male Pins - 0901200124 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
0901200124
Headers, Male Pins 0901200124
CONN HEADER VERT 4POS 2.54MM

CONN HEADER VERT 4POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1332493-0901200124 901200124 0901200124
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins IC Sockets and Interconnects Headers, Male Pins
Product Type IC Headers IC Headers; Header, Breakaway
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102114-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Hollow Turret Terminal .135
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Headers & Wire Housings - G125-MH10605L3R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details