Molex Electronic Connector 90120-0923

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
316-90120-0923
Electronic Connector 316-90120-0923
Board Connector, 3 Contact(s), 1 Row(s), Male, Straight, 0.1 inch Pitch, Solder Terminal, Black Insulator, Receptacle, LEAD FREE Product overview: 90120-0923 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90120-0923 can be used for catalog matching and distributor lookup.

Board Connector, 3 Contact(s), 1 Row(s), Male, Straight, 0.1 inch Pitch, Solder Terminal, Black Insulator, Receptacle, LEAD FREE Product overview: 90120-0923 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90120-0923 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 90120-0923 - 1144043-90120-0923 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 90120-0923
1144043-90120-0923
Circular Connectors - Circular Connectors - Housings - 90120-0923 1144043-90120-0923
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144043-90120-0923 Number of Positions: 3 Pitch: 2.54 mm Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 350 V Current Rating: 3 A Number of Contacts: 3 Housing Material: Polyester Number of Circuits: 2 Orientation: Vertical Contact Plating: Gold Contact Gender: Male Plating: Nickel Categories: Circular Connectors - Housings Country of Origin: SK Halogen Free: Not Halogen Free Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Voltage Rating (AC): 350 V Lead Length: 2.9 mm Mating Post Length: 6.75 mm Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1144043-90120-0923
Number of Positions: 3
Pitch: 2.54 mm
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 350 V
Current Rating: 3 A
Number of Contacts: 3
Housing Material: Polyester
Number of Circuits: 2
Orientation: Vertical
Contact Plating: Gold
Contact Gender: Male
Plating: Nickel
Categories: Circular Connectors - Housings
Country of Origin: SK
Halogen Free: Not Halogen Free
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Voltage Rating (AC): 350 V
Lead Length: 2.9 mm
Mating Post Length: 6.75 mm
Glow Wire Compliant: Non-compliant

Buy Now
PCB Headers - 6705118 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705118
PCB Headers 6705118
Molex 90120-0923 Pin Header

Molex 90120-0923 Pin Header

Supplier's Site
PCB Headers - 6705118P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705118P
PCB Headers 6705118P
Molex 90120-0923 Pin Header

Molex 90120-0923 Pin Header

Supplier's Site
Header Connector,pcb Mount,recept,3 Contacts,pin,0.1 Pitch,pc Tail Terminal Rohs Compliant Molex - 60H4200 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,3 Contacts,pin,0.1 Pitch,pc Tail Terminal Rohs Compliant Molex
60H4200
Header Connector,pcb Mount,recept,3 Contacts,pin,0.1 Pitch,pc Tail Terminal Rohs Compliant Molex 60H4200
Header Connector,PCB Mount,RECEPT,3 Contacts,PIN,0.1 Pitch,PC TAIL Terminal RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,3 Contacts,PIN,0.1 Pitch,PC TAIL Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 90120-0923 316-90120-0923 1144043-90120-0923 6705118 6705118P 60H4200
Product Name Electronic Connector Circular Connectors - Circular Connectors - Housings - 90120-0923 PCB Headers PCB Headers Header Connector,pcb Mount,recept,3 Contacts,pin,0.1 Pitch,pc Tail Terminal Rohs Compliant Molex
Termination Through Hole Solder Solder
Voltage Rating 350 volts 350 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
SMPTE Hybrid Connector - 3K.93C.Y Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details