Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015852-90120-0122
Number of Positions: 2
Pitch: 2.54 mm
Color: Black
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 350 V
Current Rating: 3 A
Number of Contacts: 2
Gender: Male
Length: 5.08 mm
Housing Material: Polyester
Number of Circuits: 2
Orientation: Vertical
Contact Plating: Tin
Housing Color: Black
Contact Resistance: 20 mΩ
Height: 2.5 mm
Number of Pins: 2
Plating: Tin
Width: 2.54 mm
Categories: Circular Connectors - Housings
Insulation Resistance: 5 GΩ
Alternative Parts (Cross-Reference): 171856-0002; 22-23-5024; 90121-0122; 640454-2; 640452-2; 2-644861-20901200122
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 350 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
Flammability Rating: UL94 V-2
Glow Wire Compliant: Non-compliant
C-GRID SR VT PN 6.75/2.90MM T -A 2CKT
2 Pos 1 Row Male Header, 2.54mm Pitch, Solder, 3A, 350V Product overview: 90120-0122 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 350V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-90120-0122 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Win Source Electronics | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6705029 | 6705029P | 90120-0122 | 1015852-90120-0122 | 90120-0122 | 2027-90120-0122 | 19M8215 |
| Product Name | PCB Headers | PCB Headers | Circular Connectors - Circular Connectors - Housings - 90120-0122 | Connectors | 3A 350V Electronic Connector | Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Connector Type | Wire to Board Connector | Circular / Cylindrical Connectors | Wire to Board Connector | ||||
| Geometry | Straight; Straight | Straight | |||||
| Termination | Solder | Solder | Solder | Through Hole Straight | |||
| Mounting | Through hole | Through Hole |