Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192363-90119-0111
Packaging: Cut Tape (CT)
Connector Type: Connector, PCB, Signal
Termination: Crimp
Contact Material: Bronze
Gender: Female
Length: 15.65 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Gold
Insulation: Non-Insulated
Height: 1.9 mm
Plating: Tin
Categories: Custom Parts
Alternative Parts (Cross-Reference): 0901190111; 901190111;
Country of Origin: SG
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Depth: 2.1 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: Unknown
Wire/Cable Gauge: 24 AWG
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 24 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1192363-90119-0111 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 90119-0111 |