CABLE ASSEMBLY, COAXIAL, 2.92MM PLUG-2.92MM PLUG,304.8MM, BLUE; Connector Type A:2.92mm Straight Plug; Connector Type B:2.92mm Straight Plug; Coaxial Cable Type:Temp-Flex 047SC-2901; Impedance:50ohm; Cable Length - Imperial:12" RoHS Compliant: Yes
RF Cable Assemblies CA292 P ST x 2 TEMPFLEX 047SC2901
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 62X4100 | 89762-1582 |
| Product Name | Cable Assembly, Coaxial, 2.92Mm Plug-2.92Mm Plug,304.8Mm, Blue; Connector Type A Molex | RF Cable Assemblies |
| Cable Type | Coaxial | |
| Connector Type | 2.92mm Straight Plug | |
| Standards / Certifications | RoHS | RoHS |