Molex 2.92mm STR P to 2.92mm STR P, 086-2201, 120 inches 89762-1325

Description
2.92mm STR P to 2.92mm STR P, 086-2201, 120 inches
Request a Quote Datasheet
Description
2.92mm STR P to 2.92mm STR P, 086-2201, 120 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.92mm STR P to 2.92mm STR P, 086-2201, 120 inches - 89762-1325 - Heilind Electronics, Inc.
Wilmington, MA, United States
2.92mm STR P to 2.92mm STR P, 086-2201, 120 inches
89762-1325
2.92mm STR P to 2.92mm STR P, 086-2201, 120 inches 89762-1325
2.92mm STR P to 2.92mm STR P, 086-2201, 120 inches

2.92mm STR P to 2.92mm STR P, 086-2201, 120 inches

Buy Now
Cable Assembly, Coaxial, 2.92Mm Plug-2.92Mm Plug, 3.048M, Blue; Connector Type A Molex - 62X4083 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Coaxial, 2.92Mm Plug-2.92Mm Plug, 3.048M, Blue; Connector Type A Molex
62X4083
Cable Assembly, Coaxial, 2.92Mm Plug-2.92Mm Plug, 3.048M, Blue; Connector Type A Molex 62X4083
CABLE ASSEMBLY, COAXIAL, 2.92MM PLUG-2.92MM PLUG, 3.048M, BLUE; Connector Type A:2.92mm Straight Plug; Connector Type B:2.92mm Straight Plug; Coaxial Cable Type:Temp-Flex 086-2201; Impedance:50ohm; Cable Length - Imperial:10ft RoHS Compliant: Yes

CABLE ASSEMBLY, COAXIAL, 2.92MM PLUG-2.92MM PLUG, 3.048M, BLUE; Connector Type A:2.92mm Straight Plug; Connector Type B:2.92mm Straight Plug; Coaxial Cable Type:Temp-Flex 086-2201; Impedance:50ohm; Cable Length - Imperial:10ft RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 89762-1325 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
89762-1325
RF Cable Assemblies 89762-1325
RF Cable Assemblies CA292 ST X2TEMPFLEX 0862201 CABLE

RF Cable Assemblies CA292 ST X2TEMPFLEX 0862201 CABLE

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 89762-1325 62X4083 89762-1325
Product Name 2.92mm STR P to 2.92mm STR P, 086-2201, 120 inches Cable Assembly, Coaxial, 2.92Mm Plug-2.92Mm Plug, 3.048M, Blue; Connector Type A Molex RF Cable Assemblies
Application RF RF
Cable Type Coaxial
Connector Type 2.92mm Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3033/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details