Molex Video Cables (DVI, HDMI) 887685300

Description
CBL DMS-59 M-DVI-I DL LINK F 8"
Datasheet
Description
CBL DMS-59 M-DVI-I DL LINK F 8"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Cables (DVI, HDMI) - 0887685300 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
0887685300
Video Cables (DVI, HDMI) 0887685300
CBL DMS-59 M-DVI-I DL LINK F 8"

CBL DMS-59 M-DVI-I DL LINK F 8"

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number 0887685300
Product Name Video Cables (DVI, HDMI)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details