Molex Video Cables (DVI, HDMI) 887418211

Description
Cable Assembly DVI-A Male to DVI-A Male 9.8' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly DVI-A Male to DVI-A Male 9.8' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Cables (DVI, HDMI) - 0887418211-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
0887418211-ND
Video Cables (DVI, HDMI) 0887418211-ND
Cable Assembly DVI-A Male to DVI-A Male 9.8' (3.00m)

Cable Assembly DVI-A Male to DVI-A Male 9.8' (3.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0887418211-ND
Product Name Video Cables (DVI, HDMI)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-35-FMR-36 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details