Maury Microwave Stability Cables SW-35-FMR-36

Description
StabilityWafer™ on-wafer probing cable assemblies (SW-series) have been specifically designed to empower accurate and repeatable on-wafer measurements when used with coaxial wafer probes. Its small outer diameter, light weight and superior flexibility allow for the tight spacing typically required for on-wafer measurements and eliminate pressure on the wafer probes that would cause a loss of contact with the device-under-test. StabilityWafer™ is available with standard straight connectors, as well as right-angle (short 90°), extended 90° and extended 83° ferules. StabilityWafer™ employs color-coded connectors to reduce potential for connection mistakes and is available with 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
Request a Quote Datasheet
Description
StabilityWafer™ on-wafer probing cable assemblies (SW-series) have been specifically designed to empower accurate and repeatable on-wafer measurements when used with coaxial wafer probes. Its small outer diameter, light weight and superior flexibility allow for the tight spacing typically required for on-wafer measurements and eliminate pressure on the wafer probes that would cause a loss of contact with the device-under-test. StabilityWafer™ is available with standard straight connectors, as well as right-angle (short 90°), extended 90° and extended 83° ferules. StabilityWafer™ employs color-coded connectors to reduce potential for connection mistakes and is available with 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stability Cables - SW-35-FMR-36 - Maury Microwave
Ontario, CA, United States
Stability Cables
SW-35-FMR-36
Stability Cables SW-35-FMR-36
StabilityWafer™ on-wafer probing cable assemblies (SW-series) have been specifically designed to empower accurate and repeatable on-wafer measurements when used with coaxial wafer probes. Its small outer diameter, light weight and superior flexibility allow for the tight spacing typically required for on-wafer measurements and eliminate pressure on the wafer probes that would cause a loss of contact with the device-under-test. StabilityWafer™ is available with standard straight connectors, as well as right-angle (short 90°), extended 90° and extended 83° ferules. StabilityWafer™ employs color-coded connectors to reduce potential for connection mistakes and is available with 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.

StabilityWafer™ on-wafer probing cable assemblies (SW-series) have been specifically designed to empower accurate and repeatable on-wafer measurements when used with coaxial wafer probes. Its small outer diameter, light weight and superior flexibility allow for the tight spacing typically required for on-wafer measurements and eliminate pressure on the wafer probes that would cause a loss of contact with the device-under-test. StabilityWafer™ is available with standard straight connectors, as well as right-angle (short 90°), extended 90° and extended 83° ferules. StabilityWafer™ employs color-coded connectors to reduce potential for connection mistakes and is available with 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Cable Assemblies
Product Number SW-35-FMR-36
Product Name Stability Cables
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-24292-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Stability Cables - SP-292-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Stability Cables - SF-SMA-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Stability Cables - SP-1-MF-6 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details