Video Cable Assembly; Connector Type A:DVI-D Plug; Connector Type B:DFP Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 18C2891 |
| Product Name | Video Cable Assembly; Connector Type A Molex |
| Application | Video |