Molex Fibre Optic Cable 885373501

Description
LCD JPR MM OM3 2.0mm ZPCD PLNM 1m
Request a Quote
Description
LCD JPR MM OM3 2.0mm ZPCD PLNM 1m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable - 2519791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
2519791
Fibre Optic Cable 2519791
LCD JPR MM OM3 2.0mm ZPCD PLNM 1m

LCD JPR MM OM3 2.0mm ZPCD PLNM 1m

Supplier's Site
Fibre Optic Cable - 2519790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
2519790
Fibre Optic Cable 2519790
LCD JPR MM OM3 2.0mm ZPCD PLNM 1m

LCD JPR MM OM3 2.0mm ZPCD PLNM 1m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Cables
Product Number 2519791
Product Name Fibre Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00025 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5367358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type LC; ST; St
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 3m, FC/APC Connectors. - F-SE-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5.4 µm (0.2126 mils)
Connector Type FC/APC Narrow Key
View Details