Molex Connectors, Interconnects - Memory Connectors - Inline Module Sockets 879660001

Description
Manufacturer: Molex Win Source Part Number: 1332021-0879660001 Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets Packaging: Tray Number of Positions: 240 Features: Board Lock, Latches Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: DIMM Standard Package: 1 Mounting: Surface Mount Mounting Feature: Normal, Standard - Top Memory Type: DDR2 SDRAM Standards: MO-237 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 900-0879660001,08796 6-0001-E,87966-0001, 879660001,WM7348,087 966-0001,WM7348-ND,8 79660001-E,087966000 1-E,87966-0001-E Base Product Number: 087966 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332021-0879660001 Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets Packaging: Tray Number of Positions: 240 Features: Board Lock, Latches Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: DIMM Standard Package: 1 Mounting: Surface Mount Mounting Feature: Normal, Standard - Top Memory Type: DDR2 SDRAM Standards: MO-237 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 900-0879660001,08796 6-0001-E,87966-0001, 879660001,WM7348,087 966-0001,WM7348-ND,8 79660001-E,087966000 1-E,87966-0001-E Base Product Number: 087966 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - Inline Module Sockets - 1332021-0879660001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - Inline Module Sockets
1332021-0879660001
Connectors, Interconnects - Memory Connectors - Inline Module Sockets 1332021-0879660001
Manufacturer: Molex Win Source Part Number: 1332021-0879660001 Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets Packaging: Tray Number of Positions: 240 Features: Board Lock, Latches Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: DIMM Standard Package: 1 Mounting: Surface Mount Mounting Feature: Normal, Standard - Top Memory Type: DDR2 SDRAM Standards: MO-237 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 900-0879660001,08796 6-0001-E,87966-0001, 879660001,WM7348,087 966-0001,WM7348-ND,8 79660001-E,087966000 1-E,87966-0001-E Base Product Number: 087966 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332021-0879660001
Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets
Packaging: Tray
Number of Positions: 240
Features: Board Lock, Latches
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Style: DIMM
Standard Package: 1
Mounting: Surface Mount
Mounting Feature: Normal, Standard - Top
Memory Type: DDR2 SDRAM
Standards: MO-237
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 900-0879660001,087966-0001-E,87966-0001,879660001,WM7348,087966-0001,WM7348-ND,879660001-E,0879660001-E,87966-0001-E
Base Product Number: 087966
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332021-0879660001
Product Name Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details