Molex Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex 87914-1026

Description
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd, Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd, Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex - 01AH1762 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex
01AH1762
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex 01AH1762
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd, Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board, Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 01AH1762
Product Name Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 4546803 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Contact Plating Tin
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
8+4 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M2-02-08-02 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details