Molex Wire-Board Conn, Header, 20Pos, 2.54Mm; Product Range Molex 87834-2011

Description
WIRE-BOARD CONN, HEADER, 20POS, 2.54MM; Product Range:MOLEX - C-Grid 87834 Series; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:20; No. of Rows:2; Pitch Spacing:2.54mm; Contact Plating:Gold; Series:C-GridRoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONN, HEADER, 20POS, 2.54MM; Product Range:MOLEX - C-Grid 87834 Series; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:20; No. of Rows:2; Pitch Spacing:2.54mm; Contact Plating:Gold; Series:C-GridRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Conn, Header, 20Pos, 2.54Mm; Product Range Molex - 59J1924 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 20Pos, 2.54Mm; Product Range Molex
59J1924
Wire-Board Conn, Header, 20Pos, 2.54Mm; Product Range Molex 59J1924
WIRE-BOARD CONN, HEADER, 20POS, 2.54MM; Product Range:MOLEX - C-Grid 87834 Series; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:20; No. of Rows:2; Pitch Spacing:2.54mm; Contact Plating:Gold; Series:C-GridRoHS Compliant: Yes

WIRE-BOARD CONN, HEADER, 20POS, 2.54MM; Product Range:MOLEX - C-Grid 87834 Series; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:20; No. of Rows:2; Pitch Spacing:2.54mm; Contact Plating:Gold; Series:C-GridRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 59J1924
Product Name Wire-Board Conn, Header, 20Pos, 2.54Mm; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details