Win Source Part Number: 1380416-0878331420
Category: Connectors, Interconnects>Rectan
Series: Milli-Grid 87833
Number of Positions: 14
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Telecommunications
Standard Package: 32 pcs
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 74.8µin (1.90µm)
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.085" (2.16mm)
Insulation Height: 0.248" (6.30mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.141" (3.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 087833
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1380416-0878331420 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |