Molex Circular Connectors - Circular Connectors - Housings - 87833-5321 87833-5321

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206211-87833-5321 Number of Positions: 14 Pitch: 2 mm Number of Rows: 2 Row Spacing: 2 mm Termination: Through Hole Contact Material: Bronze Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 14 Gender: Male Housing Material: Nylon Number of Circuits: 50 Orientation: Right Angle Contact Plating: Gold Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0878335321; 878335321; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Lead Length: 3.18 mm Mating Post Length: 3.6 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206211-87833-5321 Number of Positions: 14 Pitch: 2 mm Number of Rows: 2 Row Spacing: 2 mm Termination: Through Hole Contact Material: Bronze Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 14 Gender: Male Housing Material: Nylon Number of Circuits: 50 Orientation: Right Angle Contact Plating: Gold Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0878335321; 878335321; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Lead Length: 3.18 mm Mating Post Length: 3.6 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 87833-5321 - 1206211-87833-5321 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87833-5321
1206211-87833-5321
Circular Connectors - Circular Connectors - Housings - 87833-5321 1206211-87833-5321
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206211-87833-5321 Number of Positions: 14 Pitch: 2 mm Number of Rows: 2 Row Spacing: 2 mm Termination: Through Hole Contact Material: Bronze Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 14 Gender: Male Housing Material: Nylon Number of Circuits: 50 Orientation: Right Angle Contact Plating: Gold Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0878335321; 878335321; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Lead Length: 3.18 mm Mating Post Length: 3.6 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206211-87833-5321
Number of Positions: 14
Pitch: 2 mm
Number of Rows: 2
Row Spacing: 2 mm
Termination: Through Hole
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 14
Gender: Male
Housing Material: Nylon
Number of Circuits: 50
Orientation: Right Angle
Contact Plating: Gold
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0878335321; 878335321;
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Length: 3.18 mm
Mating Post Length: 3.6 mm
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Mgrid Hdr Shrd Ra /slotstdf.76Aulf 14Ckt Rohs Compliant Molex - 78AC2831 - Newark, An Avnet Company
Chicago, IL, United States
Mgrid Hdr Shrd Ra /slotstdf.76Aulf 14Ckt Rohs Compliant Molex
78AC2831
Mgrid Hdr Shrd Ra /slotstdf.76Aulf 14Ckt Rohs Compliant Molex 78AC2831
MGrid Hdr Shrd RA /Slotstdf.76AuLF 14Ckt RoHS Compliant: Yes

MGrid Hdr Shrd RA /Slotstdf.76AuLF 14Ckt RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1206211-87833-5321 78AC2831
Product Name Circular Connectors - Circular Connectors - Housings - 87833-5321 Mgrid Hdr Shrd Ra /slotstdf.76Aulf 14Ckt Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - M230A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details