Molex Connectors Data & Signal 87833-1620

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Data & Signal - 87833-1620 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
87833-1620
Connectors Data & Signal 87833-1620
MGRID HDR SHRD RA /SLT/STDF.3 AULF 16CKT

MGRID HDR SHRD RA /SLT/STDF.3 AULF 16CKT

Supplier's Site
Rectangular Connectors - 87833-1620 - 052817-87833-1620 - Win Source Electronics
Yishun, Singapore
Rectangular Connectors - 87833-1620
052817-87833-1620
Rectangular Connectors - 87833-1620 052817-87833-1620
Manufacturer: Molex, LLC Win Source Part Number: 052817-87833-1620 Packaging: Tube/Rail Number of Positions: 16 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Telecommunications Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 74.8μin (1.90μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.085" (2.16mm) Insulation Height: 0.248" (6.30mm) Contact Shape: Square Contact Length - Mating: 0.141" (3.60mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 052817-87833-1620
Packaging: Tube/Rail
Number of Positions: 16
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Telecommunications
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 74.8μin (1.90μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.085" (2.16mm)
Insulation Height: 0.248" (6.30mm)
Contact Shape: Square
Contact Length - Mating: 0.141" (3.60mm)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Connector, Header, 16Pos, 2Row, 2Mm; Connector Systems Molex - 39K3709 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 2Mm; Connector Systems Molex
39K3709
Connector, Header, 16Pos, 2Row, 2Mm; Connector Systems Molex 39K3709
CONNECTOR, HEADER, 16POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Milli-Grid 87833 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Milli-Grid 87833 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 87833-1620 052817-87833-1620 39K3709
Product Name Connectors Data & Signal Rectangular Connectors - 87833-1620 Connector, Header, 16Pos, 2Row, 2Mm; Connector Systems Molex
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 150111 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
M5/M8/M9/M12/M15/M16/M20/M23/GX Series Metal and Plastic Connector - M Series - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details