Molex 2A 125V Electronic Connector 87833-1420

Description
2mm Pitch 14 Pos 2 Row RA Header, Solder, Male, 2A, 125V Product overview: 87833-1420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87833-1420 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2mm Pitch 14 Pos 2 Row RA Header, Solder, Male, 2A, 125V Product overview: 87833-1420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87833-1420 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 125V Electronic Connector
2027-87833-1420
2A 125V Electronic Connector 2027-87833-1420
2mm Pitch 14 Pos 2 Row RA Header, Solder, Male, 2A, 125V Product overview: 87833-1420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87833-1420 can be used for catalog matching and distributor lookup.

2mm Pitch 14 Pos 2 Row RA Header, Solder, Male, 2A, 125V Product overview: 87833-1420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87833-1420 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 87833-1420 - 974801-87833-1420 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87833-1420
974801-87833-1420
Circular Connectors - Circular Connectors - Housings - 87833-1420 974801-87833-1420
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974801-87833-1420 Number of Positions: 14 Pitch: 2 mm Color: Black Number of Rows: 2 Termination: Solder Contact Material: Brass Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 14 Gender: Male Housing Material: Thermoplastic Number of Circuits: 14 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Height: 6.5 mm Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Country of Origin: US Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 125 V Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974801-87833-1420
Number of Positions: 14
Pitch: 2 mm
Color: Black
Number of Rows: 2
Termination: Solder
Contact Material: Brass
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 14
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 14
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Height: 6.5 mm
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 125 V
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Connectors Board to Board, PCB Mt Pin Hders & Recept - 87833-1420 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
87833-1420
Connectors Board to Board, PCB Mt Pin Hders & Recept 87833-1420
MGRID HDR SHRD RA/SLOT/STDF.3 AULF 14CKT

MGRID HDR SHRD RA/SLOT/STDF.3 AULF 14CKT

Buy Now
Connector, Header, 14Pos, 2Row, 2Mm; Connector Systems Molex - 59J1889 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 2Mm; Connector Systems Molex
59J1889
Connector, Header, 14Pos, 2Row, 2Mm; Connector Systems Molex 59J1889
CONNECTOR, HEADER, 14POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Milli-Grid 87833 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Milli-Grid 87833 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Mgrid Hdr Shrd Ra/slot/stdf.38Aulf 14Ckt Rohs Compliant Molex - 26AC8888 - Newark, An Avnet Company
Chicago, IL, United States
Mgrid Hdr Shrd Ra/slot/stdf.38Aulf 14Ckt Rohs Compliant Molex
26AC8888
Mgrid Hdr Shrd Ra/slot/stdf.38Aulf 14Ckt Rohs Compliant Molex 26AC8888
MGRID HDR SHRD RA/SLOT/STDF.38AULF 14CKT ROHS COMPLIANT: YES

MGRID HDR SHRD RA/SLOT/STDF.38AULF 14CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-87833-1420 87833-1420 974801-87833-1420 87833-1420 59J1889 26AC8888
Product Name 2A 125V Electronic Connector Circular Connectors - Circular Connectors - Housings - 87833-1420 Connectors Board to Board, PCB Mt Pin Hders & Recept Connector, Header, 14Pos, 2Row, 2Mm; Connector Systems Molex Mgrid Hdr Shrd Ra/slot/stdf.38Aulf 14Ckt Rohs Compliant Molex
Gender Male / Plug
Termination Solder Solder Through Hole Right Angle
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers