Molex Rectangular Connectors - 0878314029 878314029

Description
Manufacturer: Molex, LLC Win Source Part Number: 906503-0878314029 Series: Milli-Grid 87831 Features: Connector Header Through Hole 40 position 0.079" (2.00mm) Package: Tube Mounting: Through Hole Family Name: 087831 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-31-4029, 087831-4029, 87831-4029, 878314029
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906503-0878314029 Series: Milli-Grid 87831 Features: Connector Header Through Hole 40 position 0.079" (2.00mm) Package: Tube Mounting: Through Hole Family Name: 087831 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-31-4029, 087831-4029, 87831-4029, 878314029
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0878314029 - 906503-0878314029 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0878314029
906503-0878314029
Rectangular Connectors - 0878314029 906503-0878314029
Manufacturer: Molex, LLC Win Source Part Number: 906503-0878314029 Series: Milli-Grid 87831 Features: Connector Header Through Hole 40 position 0.079" (2.00mm) Package: Tube Mounting: Through Hole Family Name: 087831 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-31-4029, 087831-4029, 87831-4029, 878314029

Manufacturer: Molex, LLC
Win Source Part Number: 906503-0878314029
Series: Milli-Grid 87831
Features: Connector Header Through Hole 40 position 0.079" (2.00mm)
Package: Tube
Mounting: Through Hole
Family Name: 087831
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0878-31-4029, 087831-4029, 87831-4029, 878314029

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 906503-0878314029
Product Name Rectangular Connectors - 0878314029
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details