Molex Rectangular Connectors - 0878312021 878312021

Description
Manufacturer: Molex, LLC Win Source Part Number: 908584-0878312021 Series: Milli-Grid 87831 Features: Connector Header Through Hole 20 position 0.079" (2.00mm) Package: Tube Mounting: Through Hole Family Name: 087831 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-31-2021, 087831-2021, 0878312021-ND, 87831-2021, 878312021, WM20528
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908584-0878312021 Series: Milli-Grid 87831 Features: Connector Header Through Hole 20 position 0.079" (2.00mm) Package: Tube Mounting: Through Hole Family Name: 087831 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-31-2021, 087831-2021, 0878312021-ND, 87831-2021, 878312021, WM20528
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0878312021 - 908584-0878312021 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0878312021
908584-0878312021
Rectangular Connectors - 0878312021 908584-0878312021
Manufacturer: Molex, LLC Win Source Part Number: 908584-0878312021 Series: Milli-Grid 87831 Features: Connector Header Through Hole 20 position 0.079" (2.00mm) Package: Tube Mounting: Through Hole Family Name: 087831 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-31-2021, 087831-2021, 0878312021-ND, 87831-2021, 878312021, WM20528

Manufacturer: Molex, LLC
Win Source Part Number: 908584-0878312021
Series: Milli-Grid 87831
Features: Connector Header Through Hole 20 position 0.079" (2.00mm)
Package: Tube
Mounting: Through Hole
Family Name: 087831
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0878-31-2021, 087831-2021, 0878312021-ND, 87831-2021, 878312021, WM20528

Buy Now Datasheet
PCB Headers - 2134743 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2134743
PCB Headers 2134743
Molex 878312021 PCB Header

Molex 878312021 PCB Header

Supplier's Site
PCB Headers - 2134744 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2134744
PCB Headers 2134744
Molex 878312021 PCB Header

Molex 878312021 PCB Header

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors
Product Number 908584-0878312021 2134743
Product Name Rectangular Connectors - 0878312021 PCB Headers
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-103-841-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details